The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It operates from -55°C to 125°C and is available in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with frequencies from 1 MHz to 110 MHz and frequency stability as tight as ±20 ppm. It features a low typical current consumption of 3.8 mA at 1.8 V, LVCMOS/LVTTL compatible output, and industry-best G-sensitivity of 0.1 ppb/g. The oscillator is RoHS and REACH compliant, Pb-free, and halogen-free. The part includes an enable pin (OE) and requires a 0.1 µF bypass capacitor between Vdd and GND.
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BELS3-XXN-16.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |