The SiT2024B is an automotive-grade MEMS oscillator designed for high-reliability applications, meeting AEC-Q100 Grade 1 with an extended temperature range of -55°C to 125°C. It is packaged in a 5-pin SOT23-5 housing measuring 2.9 mm by 2.8 mm, and supports supply voltages of 1.8 V or 2.25 V to 3.63 V with a typical current consumption of 3.8 mA at 1.8 V. The device offers frequency stability as tight as ±20 ppm, a G-sensitivity of 0.1 ppb/g, and an LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BEBS3-33E-50.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |