The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, housed in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, operates over an extended temperature range of -55°C to 125°C, and delivers a frequency stability as tight as ±20 ppm. The device features a low power consumption of 3.8 mA typical at 1.8 V and provides LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2024BE-S3-33N-3.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |