The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, available in a 5-pin SOT23-5 package measuring 2.9 mm by 2.8 mm. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operates over an extended temperature range of -55°C to 125°C. The device accepts supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BE-S3-33N-2.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |