The SiT2024B is an automotive-grade oscillator meeting AEC-Q100 Grade 1 with an extended temperature range of -55°C to 125°C, housed in a 2.9 x 2.8 mm SOT23-5 package. It supports frequencies from 1 MHz to 110 MHz, operates on 1.8 V or 2.25 V to 3.63 V, and offers frequency stability as low as ±20 ppm. The device features LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2024BA-S3-33N-39.283200 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |