The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for extreme temperature environments up to 125°C. It features a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm and operates from 1.8 V or 2.25 V to 3.63 V. The device offers frequency stability as low as ±20 ppm, a typical current consumption of 3.8 mA at 1.8 V, and an industry-best G-sensitivity of 0.1 ppb/g. It provides an LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BA-S2-33E-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |