The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for extreme temperature environments up to 125°C. It operates from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and offers LVCMOS/LVTTL output from a 1.8 V or 2.25 V to 3.63 V supply. The device consumes 3.8 mA typical at 1.8 V and features industry-best G-sensitivity of 0.1 ppb/g. It is packaged in a 2.9 mm × 2.8 mm SOT23-5 surface-mount case with RoHS and REACH compliance. The part supports extended temperature ranges from -55°C to 125°C and meets automotive reliability standards including MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and MSL1 moisture sensitivity.
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BA-S2-18E-50.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |