The SiT2024B is an automotive-grade oscillator meeting AEC-Q100 Grade 1 requirements with an extended temperature range of -55°C to 125°C. It operates from a 1.8 V or 2.25 V to 3.63 V supply, offers frequency stability as low as ±20 ppm, and delivers a typical current consumption of 3.8 mA at 1.8 V. The device features a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, an LVCMOS/LVTTL compatible output, and industry-best G-sensitivity of 0.1 ppb/g. It supports frequencies from 1 MHz to 110 MHz and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. The part is designed for automotive applications including infotainment, collision detection, and powertrain control systems.
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BA-S1-18E-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |