Texas Instruments SN54LS629 Voltage-Controlled Oscillators SN54LS629J

Description
Voltage-Controlled Oscillators 16-CDIP -55 to 125
Request a Quote
Description
Voltage-Controlled Oscillators 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS629 is a voltage-controlled oscillator designed for use in a variety of applications requiring precise frequency control. It operates over a temperature range of -55°C to 125°C, making it suitable for harsh environments. The device features a 16-pin CDIP package, which allows for easy integration into existing designs. The oscillator's frequency can be adjusted by varying the input voltage, providing flexibility for different circuit requirements. This part is part of a broader series of voltage-controlled oscillators from Texas Instruments, which are known for their reliability and performance in electronic systems.

Datasheet Summary
Powered by GS/AI

The SN54LS629 is a voltage-controlled oscillator designed for use in a variety of applications requiring precise frequency control. It operates over a temperature range of -55°C to 125°C, making it suitable for harsh environments. The device features a 16-pin CDIP package, which allows for easy integration into existing designs. The oscillator's frequency can be adjusted by varying the input voltage, providing flexibility for different circuit requirements. This part is part of a broader series of voltage-controlled oscillators from Texas Instruments, which are known for their reliability and performance in electronic systems.

Suppliers

Company
Product
Description
Supplier Links
SN54LS629 Voltage-Controlled Oscillators - SN54LS629J - Texas Instruments
Dallas, TX, United States
SN54LS629 Voltage-Controlled Oscillators
SN54LS629J
SN54LS629 Voltage-Controlled Oscillators SN54LS629J
Voltage-Controlled Oscillators 16-CDIP -55 to 125

Voltage-Controlled Oscillators 16-CDIP -55 to 125

Buy Now Datasheet
Programmable Timers and Oscillators - SN54LS629J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SN54LS629J
Programmable Timers and Oscillators SN54LS629J
VCO (Dual) IC 15MHz ~ 25MHz 16-CDIP

VCO (Dual) IC 15MHz ~ 25MHz 16-CDIP

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number SN54LS629J SN54LS629J
Product Name SN54LS629 Voltage-Controlled Oscillators Programmable Timers and Oscillators
Oscillator Type VCO VCO; VCO (Dual)
Package / Form Factor Surface Mount 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 5.25 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DR - 025199-NE555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB - 1201116-LMC555IMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount
Frequency 3 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - TPS3430WDRCR - Quarktwin Technology Ltd.
Specs
Oscillator Type Watchdog Circuit
Package / Form Factor Surface Mount; 10-VFDFN Exposed Pad
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 296-47589-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers