The ROS-800C-119R+ is a surface-mount voltage-controlled oscillator designed for operation between 799 and 802 MHz in test equipment and wireless communications applications. It is packaged in a metal case measuring 0.500" x 0.500" x 0.220" with a CK1113 case style. The oscillator has a typical phase noise of -124 dBc/Hz at a 10 kHz offset, harmonic suppression of -28 dBc typ., tuning sensitivity of 3.5 MHz/V typ., frequency pulling of 0.2 MHz typ., and pushing of 0.02 MHz/V typ. It operates with a 5 V supply and draws 35 mA max. The device is RoHS compliant and rated for operation from -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-800C-119R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |