The SiT2002B is a high-frequency, single-chip SOT23-5 oscillator offering frequencies between 115 MHz and 137 MHz with frequency stability as low as ±20 PPM. It operates over an industrial temperature range of -40°C to 85°C, supports LVCMOS/LVTTL output, and consumes 4.9 mA typical at 1.8 V. The device is housed in a 2.9 mm × 2.8 mm 5-pin SOT23-5 package, operates from 1.62 V to 3.63 V, and is RoHS and REACH compliant. Jitter is specified as 1.9 ps RMS and 12 ps peak-to-peak at 125 MHz under standard conditions.
High Frequency, Single Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2002BIRS2-30S-115.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |