The SiT2002B is a high-frequency, single-chip SOT23 oscillator offering output frequencies between 115 MHz and 137 MHz with frequency stability as low as ±20 ppm. It operates over an industrial temperature range of -40°C to 85°C and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V, with typical current consumption of 4.9 mA at 1.8 V. The device features an LVCMOS/LVTTL compatible output in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, and is RoHS and REACH compliant. It includes an enable/disable function with a typical enable time of 130 ns and a startup time of 5 ms. RMS period jitter is 1.9 ps at 125 MHz and 3.3 V.
High Frequency, Single Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2002BI-S3-33E-125.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |