The SiT2002B is a high-frequency, single-chip SOT23-5 oscillator with an operating frequency range of 115 MHz to 137 MHz, a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, and support for supply voltages of 1.62 V to 3.63 V. It offers frequency stability of ±20 PPM over the industrial temperature range of -40°C to 85°C, consumes 4.9 mA typical at 1.8 V, and provides LVCMOS/LVTTL-compati
High Frequency, Single Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2002BCBS2-25N-115.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |