The SiT2001B is a single-chip SOT23 oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over the industrial temperature range of -40°C to 85°C, consumes 3.5 mA typical at 20 MHz, and features a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. The output is LVCMOS/HCMOS compatible with a 5 ms start-up time and complies with RoHS and REACH standards. The part includes an OE/ST pin for output enable and standby control, requires a 0.1 µF bypass capacitor, and meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity rating.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BI-S3-33E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |