The SiT2001B is a single-chip SOT23-5 oscillator that generates frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V and draws 3.5 mA typical current at 20 MHz. The device features a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, LVCMOS/HCMOS-compati
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BI-S1-18N-41.500000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |