The SiT2001B is a single-chip SOT23-5 oscillator offering any frequency between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm and operating temperature range from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, 3.5 mA typical current consumption at 20 MHz, and a 5 ms start-up time. The package measures 2.9 mm x 2.8 mm and is Pb-free, RoHS, and REACH compliant. Product variants support supply voltages of 1.62 V to 3.63 V, with typical output duty cycle of 45% to 55% and rise/fall times up to 2.5 ns. The OE/ST pin allows output enable or standby control, and the device requires a 0.1 µF decoupling capacitor between Vdd and GND. AEC-Q100 qualified variants are available in the SiT2024 and SiT2025 series.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BC-S3-XXE-110.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |