The SiT2001B is a single-chip SOT23 oscillator providing any frequency between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm and operating temperature range of -40°C to 85°C. It features a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, LVCMOS/HCMOS compatible output, typical power consumption of 3.5 mA, and a start-up time of 5 ms. The device is Pb-free, RoHS and REACH compliant, and operates across supply voltages from 1.62 V to 3.63 V. It meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycle, with MSL1 moisture sensitivity. For the SOT23 product family, SiTime recommends SiT2024 and SiT2025 for AEC-Q100 compliance and SiT2044 for aerospace and defense applications.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BC-S3-33E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |