The SiT2001B is a single-chip SOT23-5 oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperature range from -40°C to 85°C. It features a 2.9 mm x 2.8 mm package, LVCMOS/HCMOS compatible output, supply voltage range of 1.62 V to 3.63 V, typical current consumption of 3.5 mA, and 5 ms start-up time. The device complies with RoHS and REACH standards and is qualified for industrial, medical, and automotive applications.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BC-S3-18E-80.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |