SiTime Corporation 1 Hz to 2.5 MHz Oscillators\/TCXO SiT1811AN-L1-DCC-XX0-032.768

Description
Ultra Low Power, Low-Jitter, 32.768 kHz Oscillator
Request a Quote Datasheet
Description
Ultra Low Power, Low-Jitter, 32.768 kHz Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators\/TCXO - SiT1811AN-L1-DCC-XX0-032.768 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators\/TCXO
SiT1811AN-L1-DCC-XX0-032.768
1 Hz to 2.5 MHz Oscillators\/TCXO SiT1811AN-L1-DCC-XX0-032.768
Ultra Low Power, Low-Jitter, 32.768 kHz Oscillator

Ultra Low Power, Low-Jitter, 32.768 kHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1811AN-L1-DCC-XX0-032.768
Product Name 1 Hz to 2.5 MHz Oscillators\/TCXO
Oscillator Type TCXO
Package / Form Factor 1.2x1.1
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AC-H5-DCC-32.768E - 895132-SIT1533AC-H5-DCC-32.768E - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers