The SiT1618B is a standard frequency, high temperature oscillator supporting 33 frequencies between 7.3728 MHz and 48 MHz, with supply voltages of 1.8 V or 2.5 V to 3.3 V and operating temperatures up to 125°C. It features LVCMOS/LVTTL output, low power consumption of 3.5 mA typical at 1.8 V, and frequency stability as tight as ±20 ppm. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is RoHS and REACH compliant. The part number SIT1618BEF12-18E-25.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BEF12-18E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |