The SiT1618B series is a standard frequency, high-temperature oscillator supporting 33 frequencies between 7.3728 MHz and 48 MHz, with supply voltages of 1.8 V or 2.5 V to 3.3 V, and operating temperatures up to +125°C for automotive applications. It offers frequency stability as low as ±20 ppm, LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BE-83-33S-33.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |