The SiT1618B series is a standard frequency, high temperature oscillator offering 33 frequencies between 7.3728 MHz and 48 MHz, with supply voltage options of 1.8 V or 2.5 V to 3.3 V and operating temperatures from -40°C to 125°C. It provides frequency stability as low as ±20 ppm, typical power consumption of 3.5 mA at 1.8 V, and an LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BE-71-33E-25.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.0x1.6 |