The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications, offering operating temperatures from -40°C to 125°C and supply voltages ranging from 1.62 V to 3.63 V. It supports 33 frequencies between 7.3728 MHz and 48 MHz, with frequency stability as low as ±20 ppm and typical current consumption of 3.5 mA at 1.8 V. The device features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BE-71-28E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |