SiT1618B is a standard frequency, high-temperature oscillator with operating temperatures up to 125°C and supply voltages ranging from 1.62 V to 3.63 V. It offers 33 fixed frequencies between 7.3728 MHz and 48 MHz, with frequency stability as tight as ±20 ppm and typical power consumption of 3.5 mA at 1.8 V. The device features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BE-22-33E-20.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |