The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications. It operates from -40°C to 125°C with supply voltages of 1.8 V or 2.5 V to 3.3 V, and offers frequency stability as low as ±20 ppm. It provides LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BE-18-18E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |