SiT1618B is a standard frequency, high-temperature oscillator offering 33 fixed frequencies between 7.3728 MHz and 48 MHz, including 20.000000 MHz. It operates with supply voltages of 1.8 V, 2.5 V to 3.3 V, and supports extended industrial temperatures up to +125°C. The device features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BAL31-33N-20.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 5.0x3.2 |