The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications. It operates from -40°C to 125°C ambient temperature and supports supply voltages of 1.8 V or 2.5 V to 3.3 V. The device offers 33 standard frequencies between 7.3728 MHz and 48 MHz, with frequency stability as low as ±20 ppm. It features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BAA72-33N-33.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |