The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications, offering frequencies between 7.3728 MHz and 48 MHz with LVCMOS/LVTTL output. It operates from -40°C to 125°C ambient temperature and supports supply voltages of 1.8 V or 2.5 V to 3.3 V. Typical current consumption is 3.5 mA at 1.8 V, with frequency stability as low as ±20 ppm. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance and is qualified for extended temperature operation, with junction temperature limits up to 135°C at 125°C ambient. Pin 1 may function as OE/ST or NC based on configuration, and requires a 0.1 µF decoupling capacitor between Vdd and GND. For automotive applications, the SiT8924 and SiT8925 are recommended alternatives.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BA-83-XXS-26.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |