SiT1618B is a standard frequency oscillator designed for industrial, automotive, and high-temperature applications, supporting 33 frequencies between 7.3728 MHz and 48 MHz. It operates continuously from 1.8 V to 3.3 V with a typical current consumption of 3.5 mA at 1.8 V and an extended operating temperature range up to +125°C. The device features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BA-83-33E-16.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |