The SiT1618B is a standard frequency, high temperature oscillator designed for industrial, automotive, and avionics applications. It supports 33 standard frequencies between 7.3728 MHz and 48 MHz, operates from -40°C to 125°C, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates with supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 3.5 mA typical at 1.8 V, and provides LVCMOS/LVTTL compatible outputs with frequency stability as low as ±20 ppm. The device is RoHS and REACH compliant, with no specified automotive qualification such as AEC-Q100 for this part. A 0.1 µF bypass capacitor between Vdd and GND is required.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BA-28-33E-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |