The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and medical applications. It supports 33 standard frequencies between 7.3728 MHz and 48 MHz, operates with supply voltages from 1.62 V to 3.63 V, and functions over an extended temperature range of -40°C to +125°C. The device features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BA-23-33E-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |