The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and medical applications. It supports 33 standard frequencies between 7.3728 MHz and 48 MHz, operates from -40°C to 125°C, and offers frequency stability as low as ±20 ppm. The device runs on supply voltages of 1.8 V or 2.5 V to 3.3 V with typical current consumption of 3.5 mA at 1.8 V and provides LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618AE-13-33E-20.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |