SiTime Corporation Oscillators SIT1618AA-22-33E-30.000000

Description
30MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1618AA-22-33E-30.000000-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT1618AA-22-33E-30.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555D - 081966-NE555D - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillator Crystal - 510AAA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers