The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. The device offers frequency stability as tight as ±20 ppm, typical current consumption of 3.5 mA at 1.8 V, and a startup time of 5 ms. It is available in five industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator includes standby mode to reduce power consumption and meets RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, including 33.333330 MHz. The part is qualified for mechanical shock and vibration per MIL-STD-883F and thermal cycling per JESD22, with MSL1 moisture sensitivity.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BIF23-18E-33.333330 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |