The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates across a supply voltage range of 1.62 V to 3.63 V with a typical supply current of 3.5 mA at 1.8 V and supports frequencies between 3.57 MHz and 77.76 MHz. Frequency stability is specified as ±20 ppm, ±25 ppm, or ±50 ppm depending on operating temperature, which ranges from -40°C to 85°C. It features a 5 ms startup time, standby mode with currents as low as 0.6 µA at 1.8 V, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycle, and is classified as MSL1 at 260°C.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BIF23-18E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |