SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates from -40°C to 85°C with frequency stability as low as ±20 ppm and supports 52 standard frequencies between 3.57 MHz and 77.76 MHz. The device consumes 3.5 mA typical at 1.8 V and offers standby mode for reduced power. It features a 5 ms startup time and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BIE22-33E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |