The SiT1602B is a low-power, standard frequency oscillator providing 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz oscillators. It supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C. The device features LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BIB83-33E-33.330000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |