The SiT1602B is a low-power, standard frequency silicon MEMS oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz oscillators. It is available in industry-standard packages including 3.2 x 2.5 mm, operates over a temperature range of -40°C to 85°C, and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with a 5 ms startup time. It features frequency stability as tight as ±20 ppm, standby current as low as 0.6 µA at 1.8 V, and RoHS, REACH, and halogen-free compliance. The part includes output enable and standby modes for power savings.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1602BIB32-33E-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |