The SiT1602B series is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages from 1.62 V to 3.63 V, operates from -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. Features include a 5 ms start-up time, standby mode with sub-microwave current, and ±20 ppm frequency stability inclusive of temperature, voltage, and aging variations. The device is RoHS and REACH compliant, with no lead, halogen, or antimony. It is not qualified for automotive use; silicon MEMS technology provides enhanced reliability over quartz alternatives under shock, vibration, and electromagnetic interference conditions.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-YYE-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |