The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V and offers multiple industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. It consumes 3.5 mA typical at 1.8 V, features a startup time of 5 ms, and includes standby mode for reduced power consumption. Operating temperature ranges from -40°C to 85°C. The part is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-33S-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |