The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz oscillators. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and accepts a supply voltage from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. It features a 5 ms startup time, standby mode with current as low as 0.6 μA, and industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. The part number SiT1602BI-83-33S-10.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-33S-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |