The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a temperature range of -40°C to 85°C, with a supply voltage range of 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it supports 52 standard frequencies from 3.57 MHz to 77.76 MHz and offers frequency stability as tight as ±20 ppm. The device includes standby mode for power savings, a 5 ms startup time, and meets RoHS, REACH, and MSL1 solderability standards. All variants share these core specifications.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-30S-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |