SiTime Corporation Oscillators - SIT1602BI-82-33N-25.000000Y SIT1602BI-82-33N-25.000000Y

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995854-SIT1602BI-82- 33N-25.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995854-SIT1602BI-82- 33N-25.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1602BI-82-33N-25.000000Y - 995854-SIT1602BI-82-33N-25.000000Y - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602BI-82-33N-25.000000Y
995854-SIT1602BI-82-33N-25.000000Y
Oscillators - SIT1602BI-82-33N-25.000000Y 995854-SIT1602BI-82-33N-25.000000Y
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995854-SIT1602BI-82- 33N-25.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995854-SIT1602BI-82-33N-25.000000Y
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 995854-SIT1602BI-82-33N-25.000000Y
Product Name Oscillators - SIT1602BI-82-33N-25.000000Y
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA156M250CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
SN54LS628 Voltage-Controlled Oscillators - 5962-9204601M2A - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers