Aker Technology USA Corporation Crystal Oscillators S53305-50.000-X

Description
AKER S53305-50.000-X Oscillator
Request a Quote Datasheet
Description
AKER S53305-50.000-X Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillators - 6719719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
6719719P
Crystal Oscillators 6719719P
AKER S53305-50.000-X Oscillator

AKER S53305-50.000-X Oscillator

Supplier's Site
Crystal Oscillators - 1734617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
1734617
Crystal Oscillators 1734617
AKER S53305-50.000-X Oscillator

AKER S53305-50.000-X Oscillator

Supplier's Site
Oscillator, Smd Cer Cmos 50.00Mhz; Frequency Nom Aker - 94M9760 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Smd Cer Cmos 50.00Mhz; Frequency Nom Aker
94M9760
Oscillator, Smd Cer Cmos 50.00Mhz; Frequency Nom Aker 94M9760
OSCILLATOR, SMD CER CMOS 50.00MHZ; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:S5 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, SMD CER CMOS 50.00MHZ; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:S5 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 6719719P 1734617 94M9760
Product Name Crystal Oscillators Crystal Oscillators Oscillator, Smd Cer Cmos 50.00Mhz; Frequency Nom Aker
Oscillator Type XO; XO Xo
Package / Form Factor Surface Mount Smd Surface Mount
Features / Standards RoHS RoHS RoHS
Frequency 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-245.7-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz Oscillators - SIT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54-12 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 12 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details