SiTime Corporation LVCMOS Oscillators SiT1602BI-82-30S-26.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz with LVCMOS/HCMOS output. It operates from 1.62 V to 3.63 V and supports industrial temperatures from -40°C to 85°C. Typical current draw is 3.5 mA at 1.8 V with no load. Startup time is 5 ms, and standby current is as low as 0.6 µA. Frequency stability is ±20 ppm inclusive of aging, temperature, and voltage variation. Available packages include 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes OE/ST control, requires a 0.1 µF bypass capacitor, and complies with RoHS, REACH, and MIL-STD-883F standards.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz with LVCMOS/HCMOS output. It operates from 1.62 V to 3.63 V and supports industrial temperatures from -40°C to 85°C. Typical current draw is 3.5 mA at 1.8 V with no load. Startup time is 5 ms, and standby current is as low as 0.6 µA. Frequency stability is ±20 ppm inclusive of aging, temperature, and voltage variation. Available packages include 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes OE/ST control, requires a 0.1 µF bypass capacitor, and complies with RoHS, REACH, and MIL-STD-883F standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-82-30S-26.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-82-30S-26.000000
LVCMOS Oscillators SiT1602BI-82-30S-26.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-82-30S-26.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0275.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2750 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details