SiTime Corporation LVCMOS Oscillators SiT1602BI-82-25E-72.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and operates over -40°C to 85°C with ±20 ppm frequency stability. It supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode with current as low as 0.6 µA. The device is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. It is a drop-in replacement for quartz XOs and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and operates over -40°C to 85°C with ±20 ppm frequency stability. It supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode with current as low as 0.6 µA. The device is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. It is a drop-in replacement for quartz XOs and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-82-25E-72.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-82-25E-72.000000
LVCMOS Oscillators SiT1602BI-82-25E-72.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-82-25E-72.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details