SiTime Corporation LVCMOS Oscillators SiT1602BI-82-25E-65.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and supports operating temperatures from -40°C to 85°C. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. Features include standby mode, 5 ms startup time, and compliance with RoHS, REACH, and Pb-free, Halogen-free, and Antimony-free requirements. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and supports operating temperatures from -40°C to 85°C. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. Features include standby mode, 5 ms startup time, and compliance with RoHS, REACH, and Pb-free, Halogen-free, and Antimony-free requirements. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-82-25E-65.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-82-25E-65.000000
LVCMOS Oscillators SiT1602BI-82-25E-65.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-82-25E-65.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-1315-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details