SiT1602B is a low-power, standard-frequency oscillator providing 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It operates over -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, standby mode with sub-5 µA current, and comes in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Frequency stability is as low as ±20 ppm, inclusive of aging, temperature, and voltage variations. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part is a pin-to-pin replacement for quartz oscillators and is suitable for applications including SSDs, tablets, and high-speed serial interfaces like USB and Ethernet.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-82-25E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |