The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz XO devices. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V and has a typical current consumption of 3.5 mA at 1.8 V. Operating temperature spans from -40°C to 85°C, with a startup time of 5 ms and standby current as low as 0.6 µA at 1.8 V. The oscillator is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance and is qualified for mechanical shock, vibration, and temperature cycle testing per MIL-STD-883F, JESD22, and MIL-STD-883F standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-82-18S-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |