The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over industrial temperature range -40°C to +85°C with frequency stability as low as ±20 ppm. It supports continuous supply voltage from 1.62 V to 3.63 V and draws 3.5 mA typical current at 1.8 V. Standby mode reduces current consumption to 0.6 µA at 1.8 V. Startup time is 5 ms. The part is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-81-YYN-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |